IC MCU 32BIT 2MB FLASH 100LQFP Product overview: ATSAM4C32CA-AUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4C32CA-AUT can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Win Source Part Number: 1339673-ATSAM4C32CA-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SAM4C
Core Processor: ARM® Cortex®-M4/M4F
Speed: 120MHz
Package: Tray
Standard Package: 90
Core Size: 32-Bit Dual-Core
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 304K x 8
Data Converters: A/D 8x10b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 1.32V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAM4C
TQFP, GREEN, IND TEMP, CRYPTO, M
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
TQFP, GREEN, IND TEMP, CRYPTO, M
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM4C32CA-AUT | 150-ATSAM4C32CA-AUT-ND | 1339673-ATSAM4C32CA-AUT | ATSAM4C32CA-AUT | ATSAM4C32CA-AUT | ATSAM4C32CA-AUT |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 304 KB | 304 KB | 2000 KB | 304 KB | 304 KB | |
| Supply Voltage | 1.08 to 1.32 volts | 1.08 to 1.32 volts | 1.08 to 1.32 volts | 1.32 to 1.08 volts | ||
| Serial Interface | I2C/SPI/UART/USART | SPI; UART; USART |