ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 862416-ATSAM4C16CA-A
Series: SAM4C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Part Status: Obsolete
Family Name: ATSAM4C
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: ATSAM4C16CA-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4C16CA-AU can be used for catalog matching and distributor lookup.
IC MCU 32BIT 1MB FLASH 100LQFP
ARM Microcontrollers - MCU LQFP Green IND TEMP
ARM® Cortex®-M4/M4F SAM4C Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 1MB FLASH 100LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4C16CA-AU-ND | 862416-ATSAM4C16CA-AU | 685-ATSAM4C16CA-AU | ATSAM4C16CA-AU | ATSAM4C16CA-AU | ATSAM4C16CA-AU | ATSAM4C16CA-AU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATSAM4C16CA-AU | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 128 KB | 1000 KB | 128 KB | 128 KB | 128 KB | ||
| ROM | 1000 KB |