Microchip Technology, Inc. Microcontrollers ATSAM4E8EA-AUR

Description
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4E8EA-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4E8EA-AURDKR-ND
Microcontrollers ATSAM4E8EA-AURDKR-ND
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - ATSAM4E8EA-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4E8EA-AURCT-ND
Microcontrollers ATSAM4E8EA-AURCT-ND
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - ATSAM4E8EA-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4E8EA-AURTR-ND
Microcontrollers ATSAM4E8EA-AURTR-ND
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-ATSAM4E8EA-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-ATSAM4E8EA-AUR
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-ATSAM4E8EA-AUR
IC MCU 32BIT 512KB FLASH 144LQFP Product overview: ATSAM4E8EA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4E8EA-AUR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 144LQFP Product overview: ATSAM4E8EA-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4E8EA-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4E8EA-AUR - 769272-ATSAM4E8EA-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4E8EA-AUR
769272-ATSAM4E8EA-AUR
Embedded - Embedded - Microcontrollers - ATSAM4E8EA-AUR 769272-ATSAM4E8EA-AUR
Manufacturer: Microchip Technology Win Source Part Number: 769272-ATSAM4E8EA-AU R Series: SAM4E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 120MHz Package: 144-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 117 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.62 V ~ 3.6 V Family Name: ATSAM4E8EA Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): MB9BF128SAPMC-GE2; MB9BF516SPMC-GE1; PK60DX256VLQ10; PK60DX256ZVLQ10; Introduction Date: January 11, 2013 ECCN: 5A992.c Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Microchip Technology
Win Source Part Number: 769272-ATSAM4E8EA-AUR
Series: SAM4E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 120MHz
Package: 144-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.62 V ~ 3.6 V
Family Name: ATSAM4E8EA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MB9BF128SAPMC-GE2; MB9BF516SPMC-GE1; PK60DX256VLQ10; PK60DX256ZVLQ10;
Introduction Date: January 11, 2013
ECCN: 5A992.c
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4E8EA-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4E8EA-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4E8EA-AUR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site
Microcontrollers - ATSAM4E8EA-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4E8EA-AUR
Microcontrollers ATSAM4E8EA-AUR
ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAM4E8EA-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4E8EA-AUR
Embedded - Microcontrollers ATSAM4E8EA-AUR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4E8EA-AUR
ARM Microcontrollers - MCU ATSAM4E8EA-AUR
ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A

ARM Microcontrollers - MCU LQFP Green IND TEMPMRL A

Buy Now Datasheet
Microcontrollers - ATSAM4E8EA-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAM4E8EA-AUR
Microcontrollers ATSAM4E8EA-AUR
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4E8EA-AURDKR-ND 685-ATSAM4E8EA-AUR 769272-ATSAM4E8EA-AUR ATSAM4E8EA-AUR ATSAM4E8EA-AUR ATSAM4E8EA-AUR ATSAM4E8EA-AUR ATSAM4E8EA-AUR
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4E8EA-AUR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 128 KB 128 KB 512 KB 128 KB 128 KB 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers