ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 128LQFP
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 128-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 128LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAM4SP32A-ANU-Y-ND | ATSAM4SP32A-ANU-Y | ATSAM4SP32A-ANU-Y | ATSAM4SP32A-ANU-Y |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| RAM | 160 KB | 160 KB | 160 KB | |
| ROM | 2000 KB | |||
| ROM Type | Flash |