Microchip Technology, Inc. Microcontrollers ATSAM4S4AB-AN

Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAM4S4AB-AN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAM4S4AB-AN-ND
Microcontrollers ATSAM4S4AB-AN-ND
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-ATSAM4S4AB-AN
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-ATSAM4S4AB-AN
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: ATSAM4S4AB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4AB-AN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48LQFP Product overview: ATSAM4S4AB-AN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4S4AB-AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAM4S4AB-AN - 862450-ATSAM4S4AB-AN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAM4S4AB-AN
862450-ATSAM4S4AB-AN
Embedded - Embedded - Microcontrollers - ATSAM4S4AB-AN 862450-ATSAM4S4AB-AN
Manufacturer: Microchip Technology Win Source Part Number: 862450-ATSAM4S4AB-AN Series: SAM4S Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.62V ~ 3.6V Family Name: ATSAM4S4 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862450-ATSAM4S4AB-AN
Series: SAM4S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 3.6V
Family Name: ATSAM4S4
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - ATSAM4S4AB-AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAM4S4AB-AN
Microcontrollers ATSAM4S4AB-AN
ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAM4S4AB-AN
ARM Microcontrollers - MCU ATSAM4S4AB-AN
ARM Microcontrollers - MCU LQFP,GREEN,IND TEMP,MRL B

ARM Microcontrollers - MCU LQFP,GREEN,IND TEMP,MRL B

Buy Now
Embedded - Microcontrollers - ATSAM4S4AB-AN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAM4S4AB-AN
Embedded - Microcontrollers ATSAM4S4AB-AN
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 120Mhz, Lqfp-48; Product Range Microchip - 23AC2496 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz, Lqfp-48; Product Range Microchip
23AC2496
Mcu, 32Bit, 120Mhz, Lqfp-48; Product Range Microchip 23AC2496
MCU, 32BIT, 120MHZ, LQFP-48; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 120MHZ, LQFP-48; Product Range:SAM32 Family SAM 4S Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:120MHz; Program Memory Size:256KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAM4S4AB-AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAM4S4AB-AN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAM4S4AB-AN
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAM4S4AB-AN-ND 685-ATSAM4S4AB-AN 862450-ATSAM4S4AB-AN ATSAM4S4AB-AN ATSAM4S4AB-AN ATSAM4S4AB-AN 23AC2496 ATSAM4S4AB-AN
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAM4S4AB-AN Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 120Mhz, Lqfp-48; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 8x12b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161PIL25MCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers