Microchip Technology, Inc. ATSAM4N8B

Description
Microchip's ATSAM4N8B ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM. Peripherals include six USARTs, three SPIs and three I2Cs for fast serial communication, as well as a 10-channel 12-bit ADC, a 10-bit DAC, PWM, timers and RTC. The device operates from 1.62V to 3.6 V and is available in 64-pin QFP and QFN packages. Additional Features ARM Cortex-M4 running at up to 100 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 512 Kbytes embedded Flash 64 Kbytes embedded SRAM 8 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment PLL up to 240 MHz for Device Clock Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) 23 Peripheral DMA Controllers Sleep, Wait, and Backup modes, down to 0.7 μA in Backup mode with RTC, RTT, and GPBR 64-lead LQFP, 14 x 14 mm, pitch 0.5 mm 64-lead QFN, 9 x 9 mm, pitch 0.5 mm Industrial (-40° C to +85° C) 2 USARTs with ISO7816, IrDA (only USART0), RS-485, and SPI Mode 4 two-wire UARTs 3 Two-wire Interfaces (TWI) 1 SPI 2 Three-channel 16-bit Timer Counter blocks with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down for Stepper Motor 1 Four-channel 16-bit PWM 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features 256-bit General Purpose Backup Registers (GPBR) 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination. Individually Programmable Open-drain, Pull-up and Pull-down resistor and Synchronous Output Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode One 10-bit ADC up to 510 ksps, with Digital Averaging Function providing Enhanced Resolution Mode up to 12-bit, up to 16-channels One 10-bit DAC up to 1 msps Internal voltage reference, 3V typ Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet
Description
Microchip's ATSAM4N8B ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM. Peripherals include six USARTs, three SPIs and three I2Cs for fast serial communication, as well as a 10-channel 12-bit ADC, a 10-bit DAC, PWM, timers and RTC. The device operates from 1.62V to 3.6 V and is available in 64-pin QFP and QFN packages. Additional Features ARM Cortex-M4 running at up to 100 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 512 Kbytes embedded Flash 64 Kbytes embedded SRAM 8 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment PLL up to 240 MHz for Device Clock Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) 23 Peripheral DMA Controllers Sleep, Wait, and Backup modes, down to 0.7 μA in Backup mode with RTC, RTT, and GPBR 64-lead LQFP, 14 x 14 mm, pitch 0.5 mm 64-lead QFN, 9 x 9 mm, pitch 0.5 mm Industrial (-40° C to +85° C) 2 USARTs with ISO7816, IrDA (only USART0), RS-485, and SPI Mode 4 two-wire UARTs 3 Two-wire Interfaces (TWI) 1 SPI 2 Three-channel 16-bit Timer Counter blocks with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down for Stepper Motor 1 Four-channel 16-bit PWM 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features 256-bit General Purpose Backup Registers (GPBR) 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination. Individually Programmable Open-drain, Pull-up and Pull-down resistor and Synchronous Output Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode One 10-bit ADC up to 510 ksps, with Digital Averaging Function providing Enhanced Resolution Mode up to 12-bit, up to 16-channels One 10-bit DAC up to 1 msps Internal voltage reference, 3V typ Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATSAM4N8B - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's ATSAM4N8B ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM. Peripherals include six USARTs, three SPIs and three I2Cs for fast serial communication, as well as a 10-channel 12-bit ADC, a 10-bit DAC, PWM, timers and RTC. The device operates from 1.62V to 3.6 V and is available in 64-pin QFP and QFN packages. Additional Features ARM Cortex-M4 running at up to 100 MHz Memory Protection Unit (MPU) DSP Instructions, Thumb®-2 instruction set 512 Kbytes embedded Flash 64 Kbytes embedded SRAM 8 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines Embedded voltage regulator for single-supply operation Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock Slow clock internal RC oscillator as permanent low-power mode device clock High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment PLL up to 240 MHz for Device Clock Temperature Sensor Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR) 23 Peripheral DMA Controllers Sleep, Wait, and Backup modes, down to 0.7 μA in Backup mode with RTC, RTT, and GPBR 64-lead LQFP, 14 x 14 mm, pitch 0.5 mm 64-lead QFN, 9 x 9 mm, pitch 0.5 mm Industrial (-40° C to +85° C) 2 USARTs with ISO7816, IrDA (only USART0), RS-485, and SPI Mode 4 two-wire UARTs 3 Two-wire Interfaces (TWI) 1 SPI 2 Three-channel 16-bit Timer Counter blocks with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down for Stepper Motor 1 Four-channel 16-bit PWM 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features 256-bit General Purpose Backup Registers (GPBR) 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination. Individually Programmable Open-drain, Pull-up and Pull-down resistor and Synchronous Output Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode One 10-bit ADC up to 510 ksps, with Digital Averaging Function providing Enhanced Resolution Mode up to 12-bit, up to 16-channels One 10-bit DAC up to 1 msps Internal voltage reference, 3V typ Serial Wire/JTAG Debug Port(SWJ-DP) Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset. Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access. Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches. Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling. Instrumentation Trace Macrocell (ITM) for support of printf style debugging. IEEE1149.1 JTAG Boundary-scan on all digital pins. ASF-Atmel software Framework – SAM software development framework Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers. DMA support, Interrupt handlers Driver support USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks RTOS integration, FreeRTOS is a core component

Microchip's ATSAM4N8B ARM® Cortex®-M4-based microcontroller runs at 100MHz and features 512KB of flash memory and 64KB of SRAM.

Peripherals include six USARTs, three SPIs and three I2Cs for fast serial communication, as well as a 10-channel 12-bit ADC, a 10-bit DAC, PWM, timers and RTC.

The device operates from 1.62V to 3.6 V and is available in 64-pin QFP and QFN packages.

Additional Features

  • ARM Cortex-M4 running at up to 100 MHz
  • Memory Protection Unit (MPU)
  • DSP Instructions, Thumb®-2 instruction set
  • 512 Kbytes embedded Flash
  • 64 Kbytes embedded SRAM
  • 8 Kbytes ROM with embedded boot loader routines (UART, USB) and IAP routines
  • Embedded voltage regulator for single-supply operation
  • Power-on-Reset (POR), Brown-out Detector (BOD) and Dual Watchdog for Safe Operation
  • Quartz or ceramic resonator oscillators: 3 to 20 MHz with clock failure detection and 32.768 kHz for RTT or system clock
  • Slow clock internal RC oscillator as permanent low-power mode device clock
  • High-precision 8/12 MHz factory-trimmed internal RC oscillator with 4 MHz default frequency for device startup, in-application trimming access for frequency adjustment
  • PLL up to 240 MHz for Device Clock
  • Temperature Sensor
  • Low-power tamper detection on two inputs, anti-tampering by immediate clear of general-purpose backup registers (GPBR)
  • 23 Peripheral DMA Controllers
  • Sleep, Wait, and Backup modes, down to 0.7 μA in Backup mode with RTC, RTT, and GPBR
  • 64-lead LQFP, 14 x 14 mm, pitch 0.5 mm
  • 64-lead QFN, 9 x 9 mm, pitch 0.5 mm
  • Industrial (-40° C to +85° C)
  • 2 USARTs with ISO7816, IrDA (only USART0), RS-485, and SPI Mode
  • 4 two-wire UARTs
  • 3 Two-wire Interfaces (TWI)
  • 1 SPI
  • 2 Three-channel 16-bit Timer Counter blocks with capture, waveform, compare and PWM mode, Quadrature Decoder Logic and 2-bit Gray Up/Down for Stepper Motor
  • 1 Four-channel 16-bit PWM
  • 32-bit low-power Real-time Timer (RTT) and low-power Real-time Clock (RTC) with calendar and alarm features
  • 256-bit General Purpose Backup Registers (GPBR)
  • 47 I/O lines with external interrupt capability (edge or level sensitivity), debouncing, glitch filtering and on-die Series Resistor Termination. Individually Programmable Open-drain, Pull-up and Pull-down resistor and Synchronous Output
  • Three 32-bit Parallel Input/Output Controllers, Peripheral DMA-assisted Parallel Capture mode
  • One 10-bit ADC up to 510 ksps, with Digital Averaging Function providing Enhanced Resolution Mode up to 12-bit, up to 16-channels
  • One 10-bit DAC up to 1 msps Internal voltage reference, 3V typ
  • Serial Wire/JTAG Debug Port(SWJ-DP)
  • Debug access to all memories and registers in the system, including Cortex-M4 register bank when the core is running, halted, or held in reset.
  • Serial Wire Debug Port (SW-DP) and Serial Wire JTAG Debug Port (SWJ-DP) debug access.
  • Flash Patch and Breakpoint (FPB) unit for implementing breakpoints and code patches.
  • Data Watchpoint and Trace (DWT) unit for implementing watchpoints, data tracing, and system profiling.
  • Instrumentation Trace Macrocell (ITM) for support of printf style debugging.
  • IEEE1149.1 JTAG Boundary-scan on all digital pins.
  • ASF-Atmel software Framework – SAM software development framework
  • Integrated in the Atmel Studio IDE with a graphical user interface or available as standalone for GCC, IAR compilers.
  • DMA support, Interrupt handlers Driver support
  • USB, TCP/IP, Wi-Fi and Bluetooth, Numerous USB classes, DHCP and Wi-Fi encryption Stacks
  • RTOS integration, FreeRTOS is a core component
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATSAM4N8B
Clock Speed 100 MHz
Bits Other; 10-bit
Number 10
RAM 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers