IC MCU 32BIT 1MB FLASH 176LQFP Product overview: ATSAM4CP16B-AHU-Y from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAM4CP16B-AHU-
ARM® Cortex®-M4/M4F SAM4CP Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Microprocessor Circuit, CMOS, PQFP176
ARM® Cortex®-M4/M4F SAM4CP Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
ARM® Cortex®-M4/M4F SAM4CP Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1MB FLASH 176LQFP
IC MCU 32BIT 1MB FLASH 176LQFP
ARM Microcontrollers - MCU CM4 128KB 1MB SFSK/ PRIM176LQFP GRN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATSAM4CP16B-AHU-Y | ATSAM4CP16B-AHU-Y-ND | ATSAM4CP16B-AHU-Y | ATSAM4CP16B-AHU-Y | ATSAM4CP16B-AHU-Y | ATSAM4CP16B-AHU-Y | ATSAM4CP16B-AHU-Y | ATSAM4CP16B-AHU-Y |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | ||
| RAM | 152 KB | 152 KB | 152 KB | 152 KB | 152 KB | |||
| Supply Voltage | 1.08 to 3.6 volts | 1.08 to 3.6 volts | 3.6 volts | |||||
| Package Type | Other; Bulk | LFQP; Other; 176-LQFP | QFP; Other; LQFP | QFP; Other; 176-LQFP | QFP; Other; 176-LQFP | Other; 176-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |