Power Factor Correction Preregulator 0.15mA 115kHz 16-Pin PDIP Tube Product overview: UCC3818N from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15mA, 115kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.15mA, 115kHz, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-UCC3818N can be used for catalog matching and distributor lookup.
POWER FACTOR CONTROLLER, AVERAGE CURRENT, 6KHZ ~ 220KHZ, 150 AMP, 16-DIP, SUPPLY VOLTAGE: 12V ~ 17V, 16 PINS, DUTY CYCLE (%): 95%, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IC PFC CTR AV CURR 220KHZ 16DIP
| ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 759-UCC3818N | 16925872 | UCC3818N |
| Product Name | 0.15mA 115kHz Power Management IC | Power Management IC | PFC (Power Factor Correction) |
| Package Type | Other; N | DIP; Other; 16-DIP (0.300", 7.62mm) |