The UCC28084DR is a BiCMOS pulse width modulation (PWM) controller designed for DC-DC or off-line fixed-frequency current-mode switching power supplies. It features a dual output stage configured for push-pull topology, with a maximum duty cycle of 49%. The device operates within a supply voltage range of 4.1 V to 15 V and has a typical switching frequency of 200 kHz. Key features include programmable slope compensation, internal soft-start with a typical interval of 3.5 ms, and cycle-by-cycle current limiting. The UCC28084DR also incorporates an undervoltage lockout with hysteresis, ensuring reliable operation. It is available in an 8-pin SOIC package and is suitable for applications such as high-efficiency switch-mode power supplies and telecom DC-DC converters. The operating temperature range is from -40°C to 85°C, making it versatile for various environments. Engineers considering this product should note its capability for synchronous rectification and its configuration for low-cost push-pull and half-bridge applications.
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 798702-UCC28084DR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Supply Voltage: 4.1 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: UCC28084
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 49%
Alternative Parts (Cross-Reference): HA16141FP; SC4810BIMLTRT; SC4810AITSTRT; SC4810EITSTRT;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULT TOPOLOGY 8SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
PWM CONTROLLER, HALF-BRIDGE, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
Switching Controllers Crnt Mode Push-Pull w/Prog Slope Comp
Half-Bridge, Push-Pull Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR MULT TOPOLOGY 8SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-39532-2-ND | 798702-UCC28084DR | UCC28084DR | UCC28084DR | 17163418 | UCC28084DR | UCC28084DR | UCC28084DR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC28084DR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Power Management IC | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control | Multiple Outputs | Internal Current Limit; Current Limit, Frequency Control | ||||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration / Function | Half-Bridge, Push-Pull | Buck; Boost |