Altech Corp. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
16
Bolt tab cylinder fuses are typically used for protecting semiconductors like diodes, SCR’s, etc. They are current limiting, super fast blow fuses in the gR operating class. They are available...
British fuses are typically used for industrial and general applications to protect cable and motor circuits. They are available with four different mounting plates.
British Semiconductor fuses are typically used for industrial applications to protect semiconductors like diodes, SCR’s, etc. They are available in single and double body units with multiple diameters and fixing...
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to...
Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses...
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to...
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses...
Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to...
Miniature Fuses are typically used toprotect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20...
Neozed Fuses are more compact than the Diazed Fuses. Three sizes are available, D01 to 16 Amps, D02 to 63 Amps and D03 to 100 Amps. Fuse accessories are sized...
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range...
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow. Semiconductor Fuses offered comply with IEC,...
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available in three sizes with threaded holes in the metal end...
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc. Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm...

<< Prev Next >>