The 16NZ01SC is a semiconductor protection fuse in the Neozed D01 size, rated for up to 440V AC and 250V DC with a gR operating class. It features a pop-out color-coded indicator for visible blow indication, a diameter of 11mm, and is designed for use with compatible screw caps and fuse bases that mount on 35mm DIN rail. The fuse body and tip dimensions comply with DIN 49522, preventing installation into incompatible holders.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 16A 440VAC/250VDC
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 16NZ01SC | 16NZ01SC | 16NZ01SC |
| Product Name | Semiconductor Protection Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Mounting | Screw Cap or Fuse Base | ||
| Approvals / Standards | IEC; VDE |