The 125NH2GL is an NH-series knife-blade fuse rated for 125 A at 500 V AC with operating class gL/gG for line protection. It uses the NH2/E body style with overall dimensions of 150 mm in length, 48 mm in depth, 40 mm in blade width, and a fixing center of 110 mm. The fuse has knife blades at both ends for mounting into compatible fuse bases and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |