High voltage fuses in the 160HH12-292 series are designed for distribution circuits and are suitable for indoor or outdoor use, with striker pins standardly included. The fuse is rated for 6/12 kV and has a length of 292 mm (11.50 in.), with a diameter dimension of A, measuring 53 mm (2.09 in.). It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |