High Voltage Fuses for 6/12 kV systems, available in a 537 mm (21.14 in.) length with striker pins, comply with IEC, DIN, and VDE standards. The 125 A variant features an approximate diameter of 53 mm (2.09 in.) and is designated as J in the dimensional classification.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125HH12-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |