The 16D16SB is a slow-blow Diazed fuse rated for 16 A at 500 V AC, designed for cable, equipment, and line protection up to 500 V AC with operating class gL/gG per VDE 0636 and IEC 269. It features a color-coded red pop-out indicator for visible blow indication and is sized for use with D16 screw caps and bases. The fuse body has a diameter of 13.2 mm (.52 in.), compliant with DIN 49360.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 16A 500VAC
500 VAC , 0.52 in. Diameter, Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
This type is commonly called bottle fuses, are available in five sizes. Each size fuse body has a different diameter to fit only into the appropriate screw cap and fuse base. The diameter of the tip matches the diameter of the hole in the adapter screw to
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 16D16SB | 16D16SB | 16D16SB | 70025290 |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Diazed;Slow Blow;16A;Sz ND-E 16;Class gL/gG;Dims 0.52x1.97";Glass;500VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |