The 100NH1GR-6 is an NH series knife-blade fuse rated for 100 A at 660 V AC with operating class gR, designed for full-range semiconductor protection. It features knife blades at both ends for mounting into fuse bases, with dimensions of 135 mm length, 29 mm blade width, and 110 mm center-to-center spacing. The fuse is marked for semiconductor protection and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 100NH1GR-6 | 100NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses |
| Fuse Type | Blade | |
| Mounting | Replaceable | |
| Approvals / Standards | IEC; VDE |