The 125SM0GR-L is a stud-mounted semiconductor fuse with a microswitch holder, operating in class gR for full-range overload and short circuit protection up to 660V AC. It has a current rating of 125 A and is designed for use with devices such as diodes and SCRs. The fuse body dimensions follow DIN 43653, with a length of 97 mm, width of 50 mm, and thickness of 3.82 in., compatible with NH00/SM-L standard mounting. The device is marked with a green imprint and meets IEC 269 and VDE 0636 standards.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |