The 1G5UM is a one-pole manual motor controller in the V-EA-Series, rated for 5A, designed for thermal overload protection in industrial control applications. It has a UL508 listing and operates at 277VAC with a short-circuit withstand rating of 10kA when protected by a UL-listed RK5 back-up fuse or MCCB. The device accommodates terminal sizes of 18-3 AWG on top and 18-2 AWG on bottom, with a terminal torque of 20 lb.in. It conforms to thermal overload_trip characteristics of 125% rated current for mandatory trip, 135% for no trip under 1 hour, and 105% for no trip over 1 hour. Operating temperature range is -25°C to 55°C, and the physical dimensions are 93.3 mm x 74.7 mm x 35 mm. Terminal protection is rated IP20.
1G5UM 5A CIRCUIT BREAKER G CHAR Product overview: 1G5UM from Altech Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-1G5UM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-1G5UM |
| Product Name | 5A Circuit Protection Fuse |
| Mounting | DIN Rail |