High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 160HH7.2-292 fuse has a length of 292 mm (11.50 in.), a diameter of 85 mm (3.35 in.), and is rated for 3/7.2 kV with a current rating of 160 A. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160HH7.2-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |