The 200NH0GL is a knife-blade fuse rated for 200 A at 500 V AC, designed for line protection in power distribution applications. It belongs to the NH0 series with a size designation of /B, featuring overall dimensions of 125 mm in length, 29 mm in blade width, and 15 mm in blade thickness, with a fixing center at 110 mm. The fuse complies with VDE 0636 and IEC 269 standards and operates under the gL/gG class, providing slow-acting protection for resistive loads and distribution circuits. The knife blades are designed for mounting in compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |