The 12C8x32GI is a slow-blow cylinder fuse rated for 12 A at 400 V AC, with a porcelain body and metal end caps, designed for line protection in industrial applications. It has dimensions of 8 mm diameter by 32 mm length and complies with IEC 60269-1 and IEC 602-2 standards. The fuse has a breaking capacity of 50 kA and a weight of 4 g. The operating class is Gl/gL/gG, with a black imprint indicating slow-blow characteristics. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 12C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |