160SM00CAR is a stud-mount semiconductor fuse with aR operating class, providing partial range short circuit protection up to 660V AC for devices such as diodes and SCRs. It features a super fast blow characteristic and complies with IEC, DIN, and VDE standards. The fuse has a red, orange, or blue imprint and is designed for applications requiring current limiting and rapid fault interruption. Dimensions conform to DIN 43653, with a length of 80 mm and a stud diameter of 20 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160SM00CAR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |