The 10SM0GR-L is a stud-mount semiconductor fuse with a microswitch holder, rated for 660V AC and providing fast-acting short circuit protection for semiconductor devices. It belongs to the gR operating class, with a current rating of 10 A. The fuse feature a 1000V variant available upon request and complies with VDE 0636 and IEC 269 standards. Dimensions align with DIN 43653, including a length (B) of 97 mm and a terminal diameter (D) of 28 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10SM0GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |