The 12C10x38GI is a slow-blow cylinder fuse for line protection, rated for 12 A at 500 V AC, with a ceramic body and metal end caps. It measures 10 mm in diameter and 38 mm in length, and has a breaking capacity of 50 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards, and its dimensions conform to NFC 61200, NFC 63210, and NFC 63211. It has a weight of 7.5 g and features a black imprint. Contact material is CuZn28 with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 12C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |