The 16D27SB is a slow-blow Diazed fuse rated for 16 A at 500 V AC, designed for cable, equipment, and line protection up to 500 V AC with operating class gL/gG per VDE 0636 and IEC 269. It features a color-coded pink indicator that pops out visibly when blown and is housed in a cylindrical body with a 27 mm diameter, sized to fit DII-compatible screw caps and fuse bases. The fuse is compatible with standard 35 mm DIN rail mounting systems through the appropriate base accessories.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 16A 500VAC
0.197 in. L, 500 VAC Slow Blow Diazed Fuses
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
Fuse bases can be panel Mounted or snapped onto a standard 35mm DIN rail.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 16D27SB | 16D27SB | 16D27SB | 70025304 |
| Product Name | Slow Blow Diazed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Diazed;Slow Blow;16A;Sz DII-E 27;Class gL/gG;Dims 0.52x1.97";Glass;500VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |