The 1250NH4AM is a knife-blade fuse in the NH series designed for motor protection up to 500V AC with a current rating of 1250A. It uses the aM operating class, providing slow-acting overload protection and fast-acting short-circuit protection. The fuse is sized as NH4, with an overall length of 200 mm, body width of 102 mm, blade thickness of 8 mm, and a fixing center distance of 150 mm. It mounts into compatible fuse bases with knife-blade contacts and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1250NH4AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |