The 125SM00CGR is a stud-mount semiconductor fuse with gR operating class, providing full-range overload and short circuit protection for devices such as diodes and SCRs, rated for up to 660V AC. It has a current rating of 125A and complies with IEC, DIN, and VDE standards. The fuse is designed for super fast blow characteristics with a typical red, orange, or blue imprint. Dimensions are consistent with the NH00C/SM series, including a body length of 100 mm, a stud diameter of 20 mm, and a mounting center distance of 50 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |