The 100NH0GL is an NH knife blade fuse rated for 100 A at 500 V AC, designed for line protection with operating class gL/gG. It features knife blade terminations for mounting into fuse bases and has physical dimensions of 125 mm length, 29 mm blade width, and 15 mm blade thickness, with a fixing center at 110 mm. The fuse complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 100A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 100NH0GL | 100NH0GL | 100NH0GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |