Fast-acting cylinder fuses for motor protection, rated for 16 A at 690 V AC, with a C14 x 51 size (14 mm diameter, 51 mm length) and a breaking capacity of 80 kA. The fuse has a porcelain body with metal caps, weighs 19 g, and meets IEC 60269-1 and IEC 602-2 standards. Dimensions conform to NFC 60200, NFC 63210, and NFC 63211.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |