The 12C22x58AM is a fast-acting cylinder fuse for motor protection, rated for 12 A at 660 V AC, with a breaking capacity of 80 kA. It features a ceramic body with metal caps, measures 22 mm in diameter and 58 mm in length, and weighs 51 g. The fuse complies with IEC 60269-1 and IEC 602-2 standards and conforms to NFC 60200, NFC 63210, and NFC 63211 dimensions. It has a green imprint marking and CuZn28 contact material with galvanized silver plating.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 12C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |