160NH2AM is a motor protection fuse in the NH series, rated for 160 A at 500 V AC, with knife blades for mounting into fuse bases. It has dimensions of 150 mm length, 48 mm depth, 40 mm width, and 20 mm blade thickness, fitting the NH2/E size class. The fuse operates under the aM class for slow overload and fast short circuit protection, is marked with a green imprint, and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160NH2AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |