High voltage fuses for 10/24 kV systems, compliant with IEC, DIN, and VDE standards, are supplied with striker pins and feature a 442 mm (17.40 in.) length and 85 mm (3.35 in.) diameter. The 100 A variant is designated as 100HH24-442 with dim. G and standard peak breaking capacity.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100HH24-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |