The 16C22x58AM is a fast-acting cylinder fuse for motor protection, rated for 16 A at 690 V AC, with a breaking capacity of 80 kA. It has a C22 x 58 size, featuring metal caps and a porcelain body, weighs 51 g, and complies with IEC 60269-1 and IEC 602-2 standards. Dimensions follow NFC 60200, NFC 63210, and NFC 63211. The fuse has a green imprint and CuZn28 contact material with galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |