Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available with knife blades in two fixing lengths of 80 mm (3.15 in.) and 110 mm (4.33 in.) and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator includes provision for mounting an adapter and microswitch for remote indication. The part is rated for 200 A at 600 V AC or 1000 V AC, complies with IEC, DIN, and VDE standards, and has dimensions of 51 mm width, 51 mm depth, 50 mm height, and 110 mm fixing length in size 3, class aR. Adaptation for microswitch mounting requires an adapter, which does not fit with flap-indicator fuses.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200SB1C1-1 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |