The 160SM00AR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at up to 660V AC and complies with operating class aR, featuring fast-acting, current-limiting performance. The fuse is physically compatible with the NH00 stud-mount series, measuring 55 mm in length (A dimension), 80 mm in height (B dimension), and 100 mm in depth (C dimension), with a blade width of 28 mm and a center fixing distance of 97 mm. The microswitch holder provides auxiliary contact functionality for status indication.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160SM00AR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |