The 100NH2GL is an NH series knife-blade fuse rated for 100 A at 500 V AC, designed for line protection with operating class gL/gG. It has a body size of 2/E, with overall dimensions of 150 mm in length, 48 mm in depth, 40 mm in blade width, and 20 mm in blade thickness. The fuse features knife blades at both ends for mounting into fuse bases, with a fixing center distance of 110 mm, and complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 100A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 100NH2GL | 100NH2GL | 100NH2GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |