Altech Corp. Datasheets for Motor Contactors

Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more

Product Name Notes
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays