Cylinder fuses for industrial protection of motors and drives have a porcelain body and metal end caps, with dimensions of 14 mm diameter by 51 mm length. This slow-blow class GI/gL/gG fuse is rated for 690 V AC and has a breaking capacity of 80 kA. It operates within current ranges up to 16 A and meets IEC 60269-1 and IEC 602-2 standards. Weight is 19 g per unit. The fuse body conforms to NFC 60200, NFC 63210, and NFC 63211 specifications. The exact part number 1C14x51GI is listed with a current rating of 1 A and a voltage rating of 690 V AC. The series is available with or without a striker pin, though the specific variant here does not indicate this option.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |