The 160SM00AR is a stud-mounted semiconductor fuse in the NH series, rated for 160 A at 660 V AC, with aR operating class for partial-range short circuit protection of semiconductor devices. It features a knife blade design adapted for stud mount applications, with a fixing center distance of 100 mm, an overall length of 100 mm, and body dimensions of 20 mm depth and 39 mm width, conforming to DIN 43653 standards. The fuse has an orange or red imprint typical of aR class devices and includes a microswitch holder as standard. The device is designed for high-speed current limiting and is intended for use in circuits requiring protection of diodes and SCRs.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160SM00AR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |