The 10NH00GL is a knife blade fuse rated for 10 A at 500 V AC, designed for line protection in power distribution applications. It features knife blades at both ends for mounting into fuse bases and belongs to the NH00 size class, with an overall length of 79 mm, body length of 52 mm, depth of 42.5 mm, width of 28 mm, and thickness of 6 mm. The fuse meets VDE 0636 and IEC 269 standards and operates under the gL/gG classification, providing slow-acting overload protection suitable for resistive loads and distribution circuits.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 10A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 10NH00GL | 10NH00GL | 10NH00GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |