16HH12-442 is a high voltage fuse rated for 6/12 kV systems, with a length of 442 mm (17.40 in.) and a diameter of 85 mm (3.35 in.), complying with IEC, DIN, and VDE standards. It is supplied standardly with striker pins and is designed for indoor or outdoor distribution circuit applications.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16HH12-442 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |