High voltage fuses are used in distribution circuits for indoor or outdoor applications and are supplied standardly with striker pins. The 100HH12-292 fuse is part of a series rated for 6/12 kV, with a length of 292 mm (11.50 in.) and a diameter dimension of A (53 mm / 2.09 in.), complying with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |