The 100NH0AM is an NH series knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 100A. It features knife blades at both ends for mounting into fuse bases and belongs to the aM operating class, providing slow-acting overload protection and fast-acting short-circuit protection. The fuse has dimensions of 125mm overall length, 65mm body length, 42mm depth, 29mm blade width, 6mm blade thickness, and a 110mm center fix distance. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |