Altech Corp. Datasheets for Label Printers
Label printers are used to print a variety of labels or adhesive stamps. Most label printers are capable of printing bar codes.
Label Printers: Learn more
| Product Name | Notes |
|---|---|
| Features: Size: 17”x18”x4.9” Tag Sizes:MT2-MT6,MT8-MT 10,MT12,MT15,MT20, and MT25 CMPS Software With Cable 2 Fixtures For Tags MT5-MT15 | |
| The engraving unit was specifically designed to be used with the VP500 and CMPS 500 plotters. Changing back and forth between the pen-plotter and the engraver is easy. The engraver... | |
| The VP 500 base unit is an auxiliary plotter and has to be connected to a PC via a parallel port or USB connection. It is a high speed plotting... | |
| The VP100 base unit is an economy auxiliary plotter and has to be connected to a PC via a USB connection. It is a high speed plotting device and enables... | |
| TThe VS200 base unit is a stand-alone plotting system with an integral keyboard and display screen. The marker fixture, plotter pen, and the memory cassette have to be inserted in... |