High Voltage Fuses for 10/24 kV systems with a length of 537 mm and a striker pin, compliant with IEC, DIN, and VDE standards, are available in this series with diameters ranging from 53 mm to 85 mm depending on current rating.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |