The 100SM00CGR is a stud mount semiconductor fuse with gR operating class, providing full-range overload and short circuit protection for devices such as diodes and SCRs, rated for 660V AC. It features super fast blow characteristics and complies with IEC, DIN, and VDE standards. The fuse has a red, orange, or blue imprint and is designed for current limiting applications. Dimensions are consistent with the NH00C/SM series, including a body depth of 100 mm, stud diameter of 20 mm, and overall length of 80 mm. This part is available with or without a microswitch holder, as designated by suffixes such as -L.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100SM00CGR |
| Product Name | NH Stud Mount Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | UL (optional feature); IEC; VDE |