High voltage fuses for 10/24 kV systems, available in a 537 mm (21.14 in.) length with an 85 mm (3.35 in.) diameter, are rated for 125 A and supplied standardly with striker pins. They comply with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |