The 16SM00GR-L is a stud-mounted semiconductor fuse with a built-in microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at 660V AC and complies with operating class gR, providing full-range overload and short-circuit protection. The fuse is rated for 16 A and follows DIN 43653 dimensions, with a body length of 55 mm and a center fixating point at 100 mm. The integrated microswitch enables remote status indication. This variant is identical in electrical and mechanical performance to other members of the NH00/SM-L series, which share the same mounting style, voltage, and protection class.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |