Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. Available in three sizes with knife blades in 80 mm (3.15 in.) and 110 mm (4.33 in.) fixing lengths, this fuse has a center indicator for visual trip indication and supports mounting of an adapter and microswitch for remote indication. It is rated for 100 V AC and complies with IEC, DIN, and VDE standards. The physical dimensions are approximately 51 mm width, 51 mm depth, 50 mm height, and 25 mm blade length, with a mounting length of 110 mm.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100SB1C1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |