The 16D27FB is a fast-blow Diazed fuse rated for 16 A and 500 V AC, designed for equipment protection up to 500 V AC with a 750 V AC option. It features a color-coded pop-out indicator and fits DII-size fuse bases with a 27 mm diameter body. The fuse complies with CEE-16 (old standard) for fast-blow operation and is packed in quantities of 25. It is identified by a brown tip and matches the D27C screw cap and D27B fuse base. Dimensions conform to DIN 49360.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
500 VAC , 1.97 in. Length, Fast Blow Diazed Fuse
500 VAC; DIN 49360, 49515/VDE 0636/IEC 269.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only i
FUSE CARTRIDGE 16A 500VAC
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 16D27FB | 16D27FB | 70025199 | 16D27FB |
| Product Name | Fast Blow Diazed Fuses | Fuses | Fuse;Diazed;Fast Acting;16A;Sz DII-E 27;Dims 0.52x1.97";Glass;Threaded Stud | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Fast Acting | Fast Acting |